L-com, Inc. Category 6 Keystone Jack 110/RJ45 EIA568A/B White MJS110C6-WT

Description
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 6 jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Application Ethernet Premise wiring 10/100/1000TX LAN
Description
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 6 jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Application Ethernet Premise wiring 10/100/1000TX LAN

Suppliers

Company
Product
Description
Supplier Links
Category 6 Keystone Jack 110/RJ45 EIA568A/B White - MJS110C6-WT - L-com, Inc.
North Andover, MA, United States
Category 6 Keystone Jack 110/RJ45 EIA568A/B White
MJS110C6-WT
Category 6 Keystone Jack 110/RJ45 EIA568A/B White MJS110C6-WT
L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 6 jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Snap in keystone jack is fast and easy to install Application Ethernet Premise wiring 10/100/1000TX LAN

L-com's Keystone Category 6 110 Punch down style connectors offer an economical choice the popular 110 punch down style connection system. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. We also offer a selection of jack colors to fit individual installations. A shielded version is also available to maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference on the network data transmissions. Large volume quotations are available for installers and contractors looking to save money. Contact us today!

Features

  • Standard 110 IDC style termination on the back allowing for quick termination
  • Available in White, Ivory, Black, Blue, Red or Yellow
  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Shielded version protects against EMI/RFI interference
  • Snap in keystone jack is fast and easy to install

Application

  • Ethernet
  • Premise wiring
  • 10/100/1000TX
  • LAN
Supplier's Site
Jack Cat6 Rj45/110 White L-Com - 90M0721 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat6 Rj45/110 White L-Com
90M0721
Jack Cat6 Rj45/110 White L-Com 90M0721
JACK CAT6 RJ45/110 WHITE

JACK CAT6 RJ45/110 WHITE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110C6-WT 90M0721
Product Name Category 6 Keystone Jack 110/RJ45 EIA568A/B White Jack Cat6 Rj45/110 White L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details