The L-COM PDW3C-20140-NN46 is a DWDM Passive Filter with 20 DWDM Channels. The L-COM PDW3C-20140-NN46 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-20140-NN46 has 20 DWDM channels: ITU CH40-59 starting with Channel 40 (1545.32nm) and with 100GHz channel spacing. The L-COM PDW3C-20140-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW3C-20140-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.
Features
Passive
DWDM
100GHz spacing
19" Rack Mount
Two Fiber Mux& Demux Combo
20 Channels (40-59)
Starting with channel 40 (1545.32nm)
LC/UPC connectors
Express Channel
1% Monitor option
Application
Single Mode Fiber Networking
Dual Fiber
Side by side Mux and DeMux functions
20 channels
Metro transport
Regional Distribution
Inside Plant (ISP) Operation
The L-COM PDW3C-20140-NN46 is a DWDM Passive Filter with 20 DWDM Channels. The L-COM PDW3C-20140-NN46 is a 1RU 19" Rack Mount filter with Combo Mux/DeMux functionality. The L-COM PDW3C-20140-NN46 has 20 DWDM channels: ITU CH40-59 starting with Channel 40 (1545.32nm) and with 100GHz channel spacing. The L-COM PDW3C-20140-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW3C-20140-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.
Features
- Passive
- DWDM
- 100GHz spacing
- 19" Rack Mount
- Two Fiber Mux& Demux Combo
- 20 Channels (40-59)
- Starting with channel 40 (1545.32nm)
- LC/UPC connectors
- Express Channel
- 1% Monitor option
Application
- Single Mode Fiber Networking
- Dual Fiber
- Side by side Mux and DeMux functions
- 20 channels
- Metro transport
- Regional Distribution
- Inside Plant (ISP) Operation