L-com, Inc. OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Red MK110C6-RED

Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Snap in keystone jack is fast and easy to install RJ45 Keystone Category 6 jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX LAN Premise wiring Ethernet
Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Snap in keystone jack is fast and easy to install RJ45 Keystone Category 6 jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX LAN Premise wiring Ethernet

Suppliers

Company
Product
Description
Supplier Links
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Red - MK110C6-RED - L-com, Inc.
North Andover, MA, United States
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Red
MK110C6-RED
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Red MK110C6-RED
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Snap in keystone jack is fast and easy to install RJ45 Keystone Category 6 jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX LAN Premise wiring Ethernet

L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • Snap in keystone jack is fast and easy to install
  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • 10/100/1000TX
  • LAN
  • Premise wiring
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C6-RED
Product Name OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Red
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details