L-com, Inc. Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH48 (1538.98nm), LC-UPC connectors, with EXP & Mon(1%) PDW1C-04148-NN46

Description
The L-COM PDW1C-04148-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04148-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04148-NN46 has 4 DWDM channels: ITU CH48-51 starting with Channel 48 (1538.98nm) and with 100GHz channel spacing. The L-COM PDW1C-04148-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04148-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04148-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (48-51) Starting with channel 48 (1538.98nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Description
The L-COM PDW1C-04148-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04148-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04148-NN46 has 4 DWDM channels: ITU CH48-51 starting with Channel 48 (1538.98nm) and with 100GHz channel spacing. The L-COM PDW1C-04148-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04148-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04148-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (48-51) Starting with channel 48 (1538.98nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Datasheet Summary
Powered by GS/AI

The L-COM PDW1C-04148-NN46 is a passive DWDM filter designed for single mode fiber networking. It features a plug-in single LGX combo Mux and DeMux with four channels (ITU CH48-51) and a channel spacing of 100GHz, starting at 1538.98nm. The device utilizes LC-UPC connectors and includes an express channel for passing through all DWDM channels not present on the filter, enhancing its upgradeability. Additionally, it offers a monitor port option with a 1% monitoring capability. The filter operates within a temperature range of -20 to +65 degrees Celsius and has a power handling capacity of up to 300mW. With specifications such as a maximum insertion loss of 2.5dB per channel and a return loss of 45dB, this product is suitable for metro transport, regional distribution, and inside plant operations.

Datasheet Summary
Powered by GS/AI

The L-COM PDW1C-04148-NN46 is a passive DWDM filter designed for single mode fiber networking. It features a plug-in single LGX combo Mux and DeMux with four channels (ITU CH48-51) and a channel spacing of 100GHz, starting at 1538.98nm. The device utilizes LC-UPC connectors and includes an express channel for passing through all DWDM channels not present on the filter, enhancing its upgradeability. Additionally, it offers a monitor port option with a 1% monitoring capability. The filter operates within a temperature range of -20 to +65 degrees Celsius and has a power handling capacity of up to 300mW. With specifications such as a maximum insertion loss of 2.5dB per channel and a return loss of 45dB, this product is suitable for metro transport, regional distribution, and inside plant operations.

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH48 (1538.98nm), LC-UPC connectors, with EXP & Mon(1%) - PDW1C-04148-NN46 - L-com, Inc.
North Andover, MA, United States
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH48 (1538.98nm), LC-UPC connectors, with EXP & Mon(1%)
PDW1C-04148-NN46
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH48 (1538.98nm), LC-UPC connectors, with EXP & Mon(1%) PDW1C-04148-NN46
The L-COM PDW1C-04148-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04148-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04148-NN46 has 4 DWDM channels: ITU CH48-51 starting with Channel 48 (1538.98nm) and with 100GHz channel spacing. The L-COM PDW1C-04148-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04148-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04148-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 4 Channels (48-51) Starting with channel 48 (1538.98nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 4 channels Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PDW1C-04148-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04148-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04148-NN46 has 4 DWDM channels: ITU CH48-51 starting with Channel 48 (1538.98nm) and with 100GHz channel spacing. The L-COM PDW1C-04148-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04148-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04148-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • DWDM
  • 100GHz spacing
  • LGX Cassette
  • Two Fiber Mux& Demux Combo
  • 4 Channels (48-51)
  • Starting with channel 48 (1538.98nm)
  • LC/UPC connectors
  • Express Channel
  • 1% Monitor option

Application

  • Single Mode Fiber Networking
  • Dual Fiber
  • Side by side Mux and DeMux functions
  • 4 channels
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PDW1C-04148-NN46
Product Name Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 4CH, 100GHz spacing, starting CH48 (1538.98nm), LC-UPC connectors, with EXP & Mon(1%)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details