Bulgin Limited Circular Connector Accessories PXP6083

Description
6000 SERIES CHASSIS CAP
Request a Quote Datasheet
Description
6000 SERIES CHASSIS CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Accessories - 5073-PXP6083-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
5073-PXP6083-ND
Circular Connector Accessories 5073-PXP6083-ND
6000 SERIES CHASSIS CAP

6000 SERIES CHASSIS CAP

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories - 1334600-PXP6083 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
1334600-PXP6083
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 1334600-PXP6083
Manufacturer: Bulgin Win Source Part Number: 1334600-PXP6083 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Bulk Color: Gray Features: Contains Strap, Dust Tight, Waterproof Accessory Type: Cap (Cover), Sealing For Use With/Related Products: PXP6012 Standard Package: 100 Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.50.0000 Other Part Number: 708-1561 RoHS Status: ROHS3 Compliant

Manufacturer: Bulgin
Win Source Part Number: 1334600-PXP6083
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Packaging: Bulk
Color: Gray
Features: Contains Strap, Dust Tight, Waterproof
Accessory Type: Cap (Cover), Sealing
For Use With/Related Products: PXP6012
Standard Package: 100
Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.50.0000
Other Part Number: 708-1561
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 5073-PXP6083-ND 1334600-PXP6083
Product Name Circular Connector Accessories Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data