L-com, Inc. Modular Adapter, DB9 Female / MMJ (6x6) Jack 50µ Gold REC096FD

Description
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Description
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Suppliers

Company
Product
Description
Supplier Links
Modular Adapter, DB9 Female / MMJ (6x6) Jack 50µ Gold - REC096FD - L-com, Inc.
North Andover, MA, United States
Modular Adapter, DB9 Female / MMJ (6x6) Jack 50µ Gold
REC096FD
Modular Adapter, DB9 Female / MMJ (6x6) Jack 50µ Gold REC096FD
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today!

Features

  • Adapt Modular Plugs to D-Sub Ports for custom wiring applications
  • Molded Dark Gray Plastic for professional looking results
  • 50µ Gold Plated Contacts for Durability and Longevity
  • UL94V-0 Rated Plastic for standards compliance
  • Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female

Application

  • Telecom/D-Sub conversion
  • RS-232
  • RS-485
  • Data networking
Supplier's Site
Adaptor Kit Db9F/mmj Jack L-Com - 90M1002 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Kit Db9F/mmj Jack L-Com
90M1002
Adaptor Kit Db9F/mmj Jack L-Com 90M1002
ADAPTOR KIT DB9F/MMJ JACK

ADAPTOR KIT DB9F/MMJ JACK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number REC096FD 90M1002
Product Name Modular Adapter, DB9 Female / MMJ (6x6) Jack 50µ Gold Adaptor Kit Db9F/mmj Jack L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-021-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details