L-com, Inc. Feed-Thru Adapter, Mini DIN 8, Female / Female MD88FF

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Data center DIN cable extension Enclosure OEM
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Data center DIN cable extension Enclosure OEM
Datasheet
Datasheet Summary
Powered by GS/AI

The MD88FF is a Mini DIN 8 Feed-Thru Adapter featuring female-to-female connectors, designed for panel mounting applications. It includes a D-flat design on the threaded barrel to prevent spinning during installation, making it compatible with various panel thicknesses. The adapter is wired straight through, ensuring continuity for signal transmission. It is constructed with nickel-plated contacts for durability and features an internal tooth lock washer and hex nut for secure mounting. The product complies with CE regulations under the RoHS directive and is individually packaged according to L-com specifications. This adapter is suitable for applications in data centers, DIN cable extensions, and OEM projects.

Datasheet Summary
Powered by GS/AI

The MD88FF is a Mini DIN 8 Feed-Thru Adapter featuring female-to-female connectors, designed for panel mounting applications. It includes a D-flat design on the threaded barrel to prevent spinning during installation, making it compatible with various panel thicknesses. The adapter is wired straight through, ensuring continuity for signal transmission. It is constructed with nickel-plated contacts for durability and features an internal tooth lock washer and hex nut for secure mounting. The product complies with CE regulations under the RoHS directive and is individually packaged according to L-com specifications. This adapter is suitable for applications in data centers, DIN cable extensions, and OEM projects.

Suppliers

Company
Product
Description
Supplier Links
Feed-Thru Adapter, Mini DIN 8, Female / Female - MD88FF - L-com, Inc.
North Andover, MA, United States
Feed-Thru Adapter, Mini DIN 8, Female / Female
MD88FF
Feed-Thru Adapter, Mini DIN 8, Female / Female MD88FF
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Data center DIN cable extension Enclosure OEM

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure
  • Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data center
  • DIN cable extension
  • Enclosure
  • OEM
Supplier's Site Datasheet
Feed-Thru Adapter, Mini DIN 8, Female/Female, Gold Plated Contacts - 70126397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Feed-Thru Adapter, Mini DIN 8, Female/Female, Gold Plated Contacts
70126397
Feed-Thru Adapter, Mini DIN 8, Female/Female, Gold Plated Contacts 70126397
HyperLink Technologies's exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). Wired straight through to pass signals through a panel or enclosure Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Available in Mini DIN 4, 6 & 8 and DIN 5connector sizes; connectors are female to female

HyperLink Technologies's exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT).

  • Wired straight through to pass signals through a panel or enclosure
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Available in Mini DIN 4, 6 & 8 and DIN 5connector sizes; connectors are female to female
Supplier's Site
Adpt Mini-Din 8 F/f Bulkhead Rohs Compliant L-Com - 49H8298 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Mini-Din 8 F/f Bulkhead Rohs Compliant L-Com
49H8298
Adpt Mini-Din 8 F/f Bulkhead Rohs Compliant L-Com 49H8298
ADPT MINI-DIN 8 F/F BULKHEAD ROHS COMPLIANT: YES

ADPT MINI-DIN 8 F/F BULKHEAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MD88FF 70126397 49H8298
Product Name Feed-Thru Adapter, Mini DIN 8, Female / Female Feed-Thru Adapter, Mini DIN 8, Female/Female, Gold Plated Contacts Adpt Mini-Din 8 F/f Bulkhead Rohs Compliant L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers