L-com, Inc. OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Gray MK110C6-GRY

Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet Premise wiring 10/100/1000TX LAN
Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet Premise wiring 10/100/1000TX LAN

Suppliers

Company
Product
Description
Supplier Links
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Gray - MK110C6-GRY - L-com, Inc.
North Andover, MA, United States
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Gray
MK110C6-GRY
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Gray MK110C6-GRY
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet Premise wiring 10/100/1000TX LAN

L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • Standard 110 IDC style termination on the back allowing for quick termination
  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install

Application

  • Ethernet
  • Premise wiring
  • 10/100/1000TX
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C6-GRY
Product Name OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Gray
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products