L-com, Inc. M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Rear Mount Style REC-M128XFR

Description
L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in the most trying applications. The IP67 qualified receptacles are fully shielded and rated for up to Category 6a applications. Available in front or rear mounting styles. The outer connection is an M12 X-Code receptacle and the internal connection is solder/PCB mount style. Contact us with your M12 application today. Features M12 8 Position X-Code Shielded Receptacle for Category 6a applications Rectacle is M12 X-Code female to solder/PCB mount IP67 rated when properly mated Temp range -40°C to +85°C: Recommended torque value: 0.6Nm Available in Front or Rear mount styles Application Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Test equipment Industrial control and factory automation I/O connectivity Sensor and actuators
Description
L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in the most trying applications. The IP67 qualified receptacles are fully shielded and rated for up to Category 6a applications. Available in front or rear mounting styles. The outer connection is an M12 X-Code receptacle and the internal connection is solder/PCB mount style. Contact us with your M12 application today. Features M12 8 Position X-Code Shielded Receptacle for Category 6a applications Rectacle is M12 X-Code female to solder/PCB mount IP67 rated when properly mated Temp range -40°C to +85°C: Recommended torque value: 0.6Nm Available in Front or Rear mount styles Application Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Test equipment Industrial control and factory automation I/O connectivity Sensor and actuators

Suppliers

Company
Product
Description
Supplier Links
M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Rear Mount Style - REC-M128XFR - L-com, Inc.
North Andover, MA, United States
M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Rear Mount Style
REC-M128XFR
M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Rear Mount Style REC-M128XFR
L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in the most trying applications. The IP67 qualified receptacles are fully shielded and rated for up to Category 6a applications. Available in front or rear mounting styles. The outer connection is an M12 X-Code receptacle and the internal connection is solder/PCB mount style. Contact us with your M12 application today. Features M12 8 Position X-Code Shielded Receptacle for Category 6a applications Rectacle is M12 X-Code female to solder/PCB mount IP67 rated when properly mated Temp range -40°C to +85°C: Recommended torque value: 0.6Nm Available in Front or Rear mount styles Application Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Test equipment Industrial control and factory automation I/O connectivity Sensor and actuators

L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in the most trying applications. The IP67 qualified receptacles are fully shielded and rated for up to Category 6a applications. Available in front or rear mounting styles. The outer connection is an M12 X-Code receptacle and the internal connection is solder/PCB mount style. Contact us with your M12 application today.

Features

  • M12 8 Position X-Code Shielded Receptacle for Category 6a applications
  • Rectacle is M12 X-Code female to solder/PCB mount
  • IP67 rated when properly mated
  • Temp range -40°C to +85°C: Recommended torque value: 0.6Nm
  • Available in Front or Rear mount styles

Application

  • Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T
  • Test equipment
  • Industrial control and factory automation
  • I/O connectivity
  • Sensor and actuators
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number REC-M128XFR
Product Name M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Rear Mount Style
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1200-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers