L-com, Inc. M12 4 Pin A Code Male Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads REC-M124AMR-L

Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features M12, 4 Position, A-Coded (single keyway) Male Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Rear mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications
Description
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features M12, 4 Position, A-Coded (single keyway) Male Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Rear mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A Code Male Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads - REC-M124AMR-L - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A Code Male Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads
REC-M124AMR-L
M12 4 Pin A Code Male Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads REC-M124AMR-L
L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features M12, 4 Position, A-Coded (single keyway) Male Panel Mountable Receptacle Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads IP67 rated when properly mated with temperature range: -40°C to +80°C Rear mounting style; Recommended torque value: 0.6Nm Find L-com's M12 style assemblies HERE Application Fieldbus and Profibus Material handling Food and beverage services Factory automation controls and equipment Sensor applications

L-com offers A code (single keyway) 4 or 5 pin M12 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in Fieldbus, sensor, actuator or any other application that requires an M12, A coded interface. They are IP69K rated to ensure protection against liquids and particulate even in wash down applications and flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting.

Features

  • M12, 4 Position, A-Coded (single keyway) Male Panel Mountable Receptacle
  • Suitable for straight wire applications with 0.2m (7.8") blunt cut 22AWG leads
  • IP67 rated when properly mated with temperature range: -40°C to +80°C
  • Rear mounting style; Recommended torque value: 0.6Nm
  • Find L-com's M12 style assemblies HERE

Application

  • Fieldbus and Profibus
  • Material handling
  • Food and beverage services
  • Factory automation controls and equipment
  • Sensor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number REC-M124AMR-L
Product Name M12 4 Pin A Code Male Receptacle, IP67 Rated, Rear Mounting Style with 0.2m Leads
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Module connector - MS6-9-AMV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details