L-com, Inc. Mini DIN 4 Bulkhead Jack / Leads, Front Mount MD44FJF

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Unterminated leads allow the user to hardwire or terminate with their connector of choice Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Application DIN enclosure applications OEM DIN applications
Datasheet
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Unterminated leads allow the user to hardwire or terminate with their connector of choice Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Application DIN enclosure applications OEM DIN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DIN 4 Bulkhead Jack / Leads, Front Mount - MD44FJF - L-com, Inc.
North Andover, MA, United States
Mini DIN 4 Bulkhead Jack / Leads, Front Mount
MD44FJF
Mini DIN 4 Bulkhead Jack / Leads, Front Mount MD44FJF
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Unterminated leads allow the user to hardwire or terminate with their connector of choice Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Application DIN enclosure applications OEM DIN applications

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Unterminated leads allow the user to hardwire or terminate with their connector of choice
  • Front panel mount Mini DIN jacks with lead wires for user defined termination
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • DIN enclosure applications
  • OEM DIN applications
Supplier's Site Datasheet
Adpt Md4F/leads Blkhd Frt Mnt L-Com - 90M0664 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Md4F/leads Blkhd Frt Mnt L-Com
90M0664
Adpt Md4F/leads Blkhd Frt Mnt L-Com 90M0664
ADPT MD4F/LEADS BLKHD FRT MNT

ADPT MD4F/LEADS BLKHD FRT MNT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MD44FJF 90M0664
Product Name Mini DIN 4 Bulkhead Jack / Leads, Front Mount Adpt Md4F/leads Blkhd Frt Mnt L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details