L-com, Inc. M12 4 Pin A-Code Male Field Termination Connector, 20-17AWG M12FT4AM-L

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 20AWG to 17AWG solid conductors or a wire diameter of 0.063" (1.60mm) to 0.079" (2.00mm) and no special tools are required for termination Fit for cables with an overall OD of 0.217" (5.5mm) to 0.315" (8.0mm) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Recommended torque value: 0.6Nm Application Food and beverage services Sensor applications Factory automation controls and equipment Fieldbus Material handling
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 20AWG to 17AWG solid conductors or a wire diameter of 0.063" (1.60mm) to 0.079" (2.00mm) and no special tools are required for termination Fit for cables with an overall OD of 0.217" (5.5mm) to 0.315" (8.0mm) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Recommended torque value: 0.6Nm Application Food and beverage services Sensor applications Factory automation controls and equipment Fieldbus Material handling

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A-Code Male Field Termination Connector, 20-17AWG - M12FT4AM-L - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A-Code Male Field Termination Connector, 20-17AWG
M12FT4AM-L
M12 4 Pin A-Code Male Field Termination Connector, 20-17AWG M12FT4AM-L
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 20AWG to 17AWG solid conductors or a wire diameter of 0.063" (1.60mm) to 0.079" (2.00mm) and no special tools are required for termination Fit for cables with an overall OD of 0.217" (5.5mm) to 0.315" (8.0mm) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Recommended torque value: 0.6Nm Application Food and beverage services Sensor applications Factory automation controls and equipment Fieldbus Material handling

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 20AWG to 17AWG solid conductors or a wire diameter of 0.063" (1.60mm) to 0.079" (2.00mm) and no special tools are required for termination
  • Fit for cables with an overall OD of 0.217" (5.5mm) to 0.315" (8.0mm)
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators
  • Recommended torque value: 0.6Nm

Application

  • Food and beverage services
  • Sensor applications
  • Factory automation controls and equipment
  • Fieldbus
  • Material handling
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT4AM-L
Product Name M12 4 Pin A-Code Male Field Termination Connector, 20-17AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - SD-SUB-D-BU15 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details