L-com, Inc. OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow MK110C6-Y

Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX Ethernet LAN Premise wiring
Description
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX Ethernet LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow - MK110C6-Y - L-com, Inc.
North Andover, MA, United States
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow
MK110C6-Y
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow MK110C6-Y
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features RJ45 Keystone Category 6 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Standard 110 IDC style termination on the back allowing for quick termination Application 10/100/1000TX Ethernet LAN Premise wiring

L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install
  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • 10/100/1000TX
  • Ethernet
  • LAN
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C6-Y
Product Name OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B Yellow
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details