L-com, Inc. Modular Adapter, DB9 Male / RJ12 (6x6) Jack 50µ Gold REC096M

Description
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Description
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Suppliers

Company
Product
Description
Supplier Links
Modular Adapter, DB9 Male / RJ12 (6x6) Jack 50µ Gold - REC096M - L-com, Inc.
North Andover, MA, United States
Modular Adapter, DB9 Male / RJ12 (6x6) Jack 50µ Gold
REC096M
Modular Adapter, DB9 Male / RJ12 (6x6) Jack 50µ Gold REC096M
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today!

Features

  • Adapt Modular Plugs to D-Sub Ports for custom wiring applications
  • Molded Dark Gray Plastic for professional looking results
  • 50µ Gold Plated Contacts for Durability and Longevity
  • UL94V-0 Rated Plastic for standards compliance
  • Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female

Application

  • Telecom/D-Sub conversion
  • RS-232
  • RS-485
  • Data networking
Supplier's Site
Adaptor Kit Db9M/rj12 Jack L-Com - 90M1003 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Kit Db9M/rj12 Jack L-Com
90M1003
Adaptor Kit Db9M/rj12 Jack L-Com 90M1003
ADAPTOR KIT DB9M/RJ12 JACK

ADAPTOR KIT DB9M/RJ12 JACK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number REC096M 90M1003
Product Name Modular Adapter, DB9 Male / RJ12 (6x6) Jack 50µ Gold Adaptor Kit Db9M/rj12 Jack L-Com
Connector Type D-Sub Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details