L-com, Inc. M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Front Mount Style REC-M128XFF

Description
L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in the most trying applications. The IP67 qualified receptacles are fully shielded and rated for up to Category 6a applications. Available in front or rear mounting styles. The outer connection is an M12 X-Code receptacle and the internal connection is solder/PCB mount style. Contact us with your M12 application today. Features M12 8 Position X-Code Shielded Receptacle for Category 6a applications Rectacle is M12 X-Code female to solder/PCB mount IP67 rated when properly mated Temp range -40°C to +85°C: Recommended torque value: 0.6Nm Available in Front or Rear mount styles Application Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Test equipment Industrial control and factory automation I/O connectivity Sensor and actuators
Description
L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in the most trying applications. The IP67 qualified receptacles are fully shielded and rated for up to Category 6a applications. Available in front or rear mounting styles. The outer connection is an M12 X-Code receptacle and the internal connection is solder/PCB mount style. Contact us with your M12 application today. Features M12 8 Position X-Code Shielded Receptacle for Category 6a applications Rectacle is M12 X-Code female to solder/PCB mount IP67 rated when properly mated Temp range -40°C to +85°C: Recommended torque value: 0.6Nm Available in Front or Rear mount styles Application Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Test equipment Industrial control and factory automation I/O connectivity Sensor and actuators

Suppliers

Company
Product
Description
Supplier Links
M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Front Mount Style - REC-M128XFF - L-com, Inc.
North Andover, MA, United States
M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Front Mount Style
REC-M128XFF
M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Front Mount Style REC-M128XFF
L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in the most trying applications. The IP67 qualified receptacles are fully shielded and rated for up to Category 6a applications. Available in front or rear mounting styles. The outer connection is an M12 X-Code receptacle and the internal connection is solder/PCB mount style. Contact us with your M12 application today. Features M12 8 Position X-Code Shielded Receptacle for Category 6a applications Rectacle is M12 X-Code female to solder/PCB mount IP67 rated when properly mated Temp range -40°C to +85°C: Recommended torque value: 0.6Nm Available in Front or Rear mount styles Application Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T Test equipment Industrial control and factory automation I/O connectivity Sensor and actuators

L-com offers X-Coded 8 Position M12 receptacle solutions for your enclosure, panel, rack or other design application. These quality constructed M12 connectors provide years of trouble free use even in the most trying applications. The IP67 qualified receptacles are fully shielded and rated for up to Category 6a applications. Available in front or rear mounting styles. The outer connection is an M12 X-Code receptacle and the internal connection is solder/PCB mount style. Contact us with your M12 application today.

Features

  • M12 8 Position X-Code Shielded Receptacle for Category 6a applications
  • Rectacle is M12 X-Code female to solder/PCB mount
  • IP67 rated when properly mated
  • Temp range -40°C to +85°C: Recommended torque value: 0.6Nm
  • Available in Front or Rear mount styles

Application

  • Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T
  • Test equipment
  • Industrial control and factory automation
  • I/O connectivity
  • Sensor and actuators
Supplier's Site
M12 8X-F Front Mnt Solder L-Com - 70AC8634 - Newark, An Avnet Company
Chicago, IL, United States
M12 8X-F Front Mnt Solder L-Com
70AC8634
M12 8X-F Front Mnt Solder L-Com 70AC8634
M12 8X-F FRONT MNT SOLDER

M12 8X-F FRONT MNT SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number REC-M128XFF 70AC8634
Product Name M12 8 Pin X-Code Female Shielded Panel Mount Receptacle Front Mount Style M12 8X-F Front Mnt Solder L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details