L-com, Inc. Modular Adapter, DB9 Male / RJ45 (8x8) Jack 50µ Gold REC098M

Description
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Datasheet
Description
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Adapter, DB9 Male / RJ45 (8x8) Jack 50µ Gold - REC098M - L-com, Inc.
North Andover, MA, United States
Modular Adapter, DB9 Male / RJ45 (8x8) Jack 50µ Gold
REC098M
Modular Adapter, DB9 Male / RJ45 (8x8) Jack 50µ Gold REC098M
Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today! Features Adapt Modular Plugs to D-Sub Ports for custom wiring applications Molded Dark Gray Plastic for professional looking results 50µ Gold Plated Contacts for Durability and Longevity UL94V-0 Rated Plastic for standards compliance Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Our premium offering of molded Modular to D-Sub adapters gives you an easy way to adapt connection styles. Designed with all the popular RJ style jacks and D-Sub connectors, this series offers UL94V-0 protection in a sleek dark gray case with Molded Knurled Thumbscrews. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us with your requirements and start saving money today!

Features

  • Adapt Modular Plugs to D-Sub Ports for custom wiring applications
  • Molded Dark Gray Plastic for professional looking results
  • 50µ Gold Plated Contacts for Durability and Longevity
  • UL94V-0 Rated Plastic for standards compliance
  • Available in RJ11/12, RJ45, or DEC MMJ to DB9, DB25 Male or Female

Application

  • Telecom/D-Sub conversion
  • RS-232
  • RS-485
  • Data networking
Supplier's Site
Adapter, Db-9 Male Rj45 Jack; Inter Series Connector A L-Com - 09J6863 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-9 Male Rj45 Jack; Inter Series Connector A L-Com
09J6863
Adapter, Db-9 Male Rj45 Jack; Inter Series Connector A L-Com 09J6863
ADAPTER, DB-9 MALE RJ45 JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

ADAPTER, DB-9 MALE RJ45 JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number REC098M 09J6863
Product Name Modular Adapter, DB9 Male / RJ45 (8x8) Jack 50µ Gold Adapter, Db-9 Male Rj45 Jack; Inter Series Connector A L-Com
Connector Type D-Sub Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details