"Connector Header Through Hole 14 position 0.156"" (3.96mm)"
14P MTA156 HDR ASSY SQ STR F/L
CONN HEADER VERT 14POS 3.96MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-644752-4-ND | 17R1766 | 1-644752-4 |
| Product Name | Headers, Male Pins | 14P Mta156 Hdr Assy Sq Str F/l Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |