TE Connectivity Ring Connectors 165026

Description
Ring Terminal Connector M6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 165026-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
165026-ND
Ring Connectors 165026-ND
Ring Terminal Connector M6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
11H7940
Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity 11H7940
TERMINAL, RING TONGUE, 1/4", 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 165026-ND 165026 11H7940
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details