TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648133-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Power Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Power Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648133-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648133-1
Rectangular Wire & Cable Connectors & Housings 1648133-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Power Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Power Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 1648133-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648133-1
Power Connectors 1648133-1
CONN,SKT.SQR DWR

CONN,SKT.SQR DWR

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648133-1
Power Connectors 1648133-1
Power Connectors

Power Connectors

Buy Now
Backplane Connector Housings - A124256-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A124256-ND
Backplane Connector Housings A124256-ND
40 (36 + 4 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

40 (36 + 4 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet
Rectangular Connector, Receptacle, 40 Position; No. Of Contacts Elcon - Te Connectivity - 25T0302 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle, 40 Position; No. Of Contacts Elcon - Te Connectivity
25T0302
Rectangular Connector, Receptacle, 40 Position; No. Of Contacts Elcon - Te Connectivity 25T0302
RECTANGULAR CONNECTOR, RECEPTACLE, 40 POSITION; No. of Contacts:40Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR CONNECTOR, RECEPTACLE, 40 POSITION; No. of Contacts:40Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648133-1 1648133-1 A124256-ND 25T0302
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connector Housings Rectangular Connector, Receptacle, 40 Position; No. Of Contacts Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25950-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1028-044-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - A28737-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details