TE Connectivity D-Shaped Connectors 164533-4

Description
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Shield Plating Finish : Bright Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Shield Plating Finish : Bright Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 164533-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
164533-4
D-Shaped Connectors 164533-4
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Shield Plating Finish : Bright Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : PBT
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Plating Finish : Bright

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A99335-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A99335-ND
D-Sub, D-Shaped Connector Housings A99335-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Singapore, Singapore
3.7A Electronic Connector
439-164533-4
3.7A Electronic Connector 439-164533-4
25 Pos D-Sub Crimp Female Connector, Straight, 3.7A Product overview: 164533-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-164533-4 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Crimp Female Connector, Straight, 3.7A Product overview: 164533-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-164533-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 164533-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
164533-4
D-Sub Connectors 164533-4
25P.HDP20 REC.ASSY.

25P.HDP20 REC.ASSY.

Buy Now
D-Sub Connectors - 164533-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
164533-4
D-Sub Connectors 164533-4
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
164533-4
D-Sub Connectors 164533-4
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 3018341 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3018341
D Sub Connectors 3018341
BOX FOR FEMALE D-SUB 25

BOX FOR FEMALE D-SUB 25

Supplier's Site
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1365155-164533-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1365155-164533-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1365155-164533-4
Win Source Part Number: 1365155-164533-4 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Base Product Number: 164533 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Positions: 25 Number of Rows: 2 Note: Contacts Not Included Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 3 (DB, B) Shell Material, Finish: Steel, Tin Plated

Win Source Part Number: 1365155-164533-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Base Product Number: 164533
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
ECCN: EAR99
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Positions: 25
Number of Rows: 2
Note: Contacts Not Included
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 3 (DB, B)
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 164533-4 A99335-ND 439-164533-4 164533-4 3018341 1365155-164533-4
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings 3.7A Electronic Connector D-Sub Connectors D Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757829-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details
D-Shaped Connectors - 1-338169-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers