TE Connectivity Headers, Male Pins 1-644751-8

Description
"Connector Header Through Hole, Right Angle 18 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 18 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-644751-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-644751-8-ND
Headers, Male Pins 1-644751-8-ND
"Connector Header Through Hole, Right Angle 18 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 18 position 0.156"" (3.96mm)"

Buy Now Datasheet
18P Mta156 Hdr Assy R/a Rohs Compliant Amp - Te Connectivity - 10H2541 - Newark, An Avnet Company
Chicago, IL, United States
18P Mta156 Hdr Assy R/a Rohs Compliant Amp - Te Connectivity
10H2541
18P Mta156 Hdr Assy R/a Rohs Compliant Amp - Te Connectivity 10H2541
18P MTA156 HDR ASSY R/A ROHS COMPLIANT: YES

18P MTA156 HDR ASSY R/A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1-644751-8-ND 10H2541
Product Name Headers, Male Pins 18P Mta156 Hdr Assy R/a Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details