TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1648990-1

Description
Body Features Primary Product Material : Aluminum Alloy Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Tube Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Rail Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Tube Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Rail Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1648990-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1648990-1
Connector Hardware, Mounts, Locks & Retainers 1648990-1
Body Features Primary Product Material : Aluminum Alloy Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Tube Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Rail Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Locking Rail
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Power Connectors - 1648990-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648990-1
Power Connectors 1648990-1
RAIL,LOCKING

RAIL,LOCKING

Buy Now
Backplane Connector Accessories - A144892-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A144892-ND
Backplane Connector Accessories A144892-ND
Connector Locking Rail For

Connector Locking Rail For

Buy Now Datasheet
700-0105-03102=Rail,locking Elcon - Te Connectivity - 02P5629 - Newark, An Avnet Company
Chicago, IL, United States
700-0105-03102=Rail,locking Elcon - Te Connectivity
02P5629
700-0105-03102=Rail,locking Elcon - Te Connectivity 02P5629
700-0105-03102=RAIL, LOCKING

700-0105-03102=RAIL,LOCKING

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648990-1 1648990-1 A144892-ND 02P5629
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories 700-0105-03102=Rail,locking Elcon - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products