TE Connectivity D-Shaped Connectors 164532-4

Description
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 164532-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
164532-4
D-Shaped Connectors 164532-4
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : PBT
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Current Rating (Max) (AMP) : 3.7
  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
3.7A Electronic Connector
439-164532-4
3.7A Electronic Connector 439-164532-4
15 Pos D-Sub Connector, Female, Shielded, Crimp, 3.7A Product overview: 164532-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-164532-4 can be used for catalog matching and distributor lookup.

15 Pos D-Sub Connector, Female, Shielded, Crimp, 3.7A Product overview: 164532-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-164532-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 164532-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
164532-4
D-Sub Connectors 164532-4
15P.HDP20 REC.ASSY.

15P.HDP20 REC.ASSY.

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
164532-4
D-Sub Connectors 164532-4
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
164532-4
D-Sub Connectors 164532-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1333212-164532-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1333212-164532-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1333212-164532-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333212-164532-4 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings Packaging: Bulk Number of Positions: 15 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Rows: 2 Note: Contacts Not Included Connector Style: D-Sub Standard Package: 50 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 2 (DA, A) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: Q10716263E,1645324,A 99334 Base Product Number: 164532 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333212-164532-4
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Packaging: Bulk
Number of Positions: 15
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 2
Note: Contacts Not Included
Connector Style: D-Sub
Standard Package: 50
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 2 (DA, A)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: Q10716263E,1645324,A99334
Base Product Number: 164532
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A99334-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A99334-ND
D-Sub, D-Shaped Connector Housings A99334-ND
Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 164532-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
164532-4
Connectors I/O - D-Sub & D-Ribbon 164532-4
15P.HDP20 REC.ASSY.

15P.HDP20 REC.ASSY.

Buy Now
D Sub Connectors - 3018335 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3018335
D Sub Connectors 3018335
BOX FOR FEMALE D-SUB 15

BOX FOR FEMALE D-SUB 15

Supplier's Site
D-Sub, D-Shaped Connector Housings - 164532-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
164532-4
D-Sub, D-Shaped Connector Housings 164532-4
CONN D-SUB HOUSING RCPT 15POS

CONN D-SUB HOUSING RCPT 15POS

Supplier's Site Datasheet
164532-4 Rohs Compliant Amp - Te Connectivity - 96AC5691 - Newark, An Avnet Company
Chicago, IL, United States
164532-4 Rohs Compliant Amp - Te Connectivity
96AC5691
164532-4 Rohs Compliant Amp - Te Connectivity 96AC5691
164532-4 ROHS COMPLIANT: YES

164532-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
15P.hdp20 Rec.assy. Amp - Te Connectivity - 41AJ3713 - Newark, An Avnet Company
Chicago, IL, United States
15P.hdp20 Rec.assy. Amp - Te Connectivity
41AJ3713
15P.hdp20 Rec.assy. Amp - Te Connectivity 41AJ3713
15P.HDP20 REC.ASSY.

15P.HDP20 REC.ASSY.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Heilind Electronics, Inc. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 164532-4 439-164532-4 164532-4 1333212-164532-4 A99334-ND 164532-4 3018335 164532-4 96AC5691
Product Name D-Shaped Connectors 3.7A Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D-Sub, D-Shaped Connector Housings Connectors I/O - D-Sub & D-Ribbon D Sub Connectors D-Sub, D-Shaped Connector Housings 164532-4 Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Current Rating 3.7 amps 3.7 amps
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Shaped Connectors - 1-1589948-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers