TE Connectivity D-Shaped Connectors 164531-4

Description
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 164531-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
164531-4
D-Shaped Connectors 164531-4
Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : PBT
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 3.7
  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-164531-4
Electronic Connector 439-164531-4
9 Pos D-Sub F, Signal, Crimp, Shielded, ST, Cable Mount Product overview: 164531-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-164531-4 can be used for catalog matching and distributor lookup.

9 Pos D-Sub F, Signal, Crimp, Shielded, ST, Cable Mount Product overview: 164531-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-164531-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 3018329 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3018329
D Sub Connectors 3018329
BOX FOR FEMALE D-SUB 9P

BOX FOR FEMALE D-SUB 9P

Supplier's Site
D-Sub Connectors - 164531-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
164531-4
D-Sub Connectors 164531-4
9P.HDP20 REC.ASSY.

9P.HDP20 REC.ASSY.

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
164531-4
D-Sub Connectors 164531-4
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
164531-4
D-Sub Connectors 164531-4
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - A99333-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A99333-ND
D-Sub, D-Shaped Connector Housings A99333-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 164531-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
164531-4
Connectors I/O - D-Sub & D-Ribbon 164531-4
9P.HDP20 REC.ASSY.

9P.HDP20 REC.ASSY.

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1365165-164531-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1365165-164531-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1365165-164531-4
Win Source Part Number: 1365165-164531-4 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Base Product Number: 164531 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Note: Contacts Not Included Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E) Shell Material, Finish: Steel, Tin Plated

Win Source Part Number: 1365165-164531-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Base Product Number: 164531
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
ECCN: EAR99
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Note: Contacts Not Included
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet
164531-4 Rohs Compliant Amp - Te Connectivity - 96AC5690 - Newark, An Avnet Company
Chicago, IL, United States
164531-4 Rohs Compliant Amp - Te Connectivity
96AC5690
164531-4 Rohs Compliant Amp - Te Connectivity 96AC5690
164531-4 ROHS COMPLIANT: YES

164531-4 ROHS COMPLIANT: YES

Supplier's Site
9P.hdp20 Rec.assy. Amp - Te Connectivity - 87AJ9459 - Newark, An Avnet Company
Chicago, IL, United States
9P.hdp20 Rec.assy. Amp - Te Connectivity
87AJ9459
9P.hdp20 Rec.assy. Amp - Te Connectivity 87AJ9459
9P.HDP20 REC.ASSY.

9P.HDP20 REC.ASSY.

Supplier's Site
CONN D-SUB RCPT 9POS CRIMP SNAP - 792-164531-4 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB RCPT 9POS CRIMP SNAP
792-164531-4
CONN D-SUB RCPT 9POS CRIMP SNAP 792-164531-4
CONN D-SUB RCPT 9POS CRIMP SNAP

CONN D-SUB RCPT 9POS CRIMP SNAP

Supplier's Site
D-Sub, D-Shaped Connector Housings - 164531-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
164531-4
D-Sub, D-Shaped Connector Housings 164531-4
CONN D-SUB HOUSING RCPT 9POS

CONN D-SUB HOUSING RCPT 9POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 164531-4 439-164531-4 3018329 164531-4 A99333-ND 164531-4 1365165-164531-4 96AC5690 792-164531-4 164531-4
Product Name D-Shaped Connectors Electronic Connector D Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings Connectors I/O - D-Sub & D-Ribbon Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 164531-4 Rohs Compliant Amp - Te Connectivity CONN D-SUB RCPT 9POS CRIMP SNAP D-Sub, D-Shaped Connector Housings
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging Free Hanging (In-Line)
Current Rating 3.7 amps 3.7 amps 3.7 amps
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2684-103643-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers