TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648132-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 4 Number of Signal Positions : 36 Contact Features Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 4 Number of Signal Positions : 36 Contact Features Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648132-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648132-1
Rectangular Wire & Cable Connectors & Housings 1648132-1
Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 4 Number of Signal Positions : 36 Contact Features Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Power Positions : 4
  • Number of Signal Positions : 36

Contact Features


  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A124255-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A124255-ND
Backplane Connector Housings A124255-ND
36 (32 + 4 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

36 (32 + 4 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 1648132-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648132-1
Power Connectors 1648132-1
SA CONN,PIN

SA CONN,PIN

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648132-1
Power Connectors 1648132-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-1648132-1
Electronic Connector 340-1648132-1
Conn Housing PIN 36 POS Crimp ST Cable Mount Product overview: 1648132-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648132-1 can be used for catalog matching and distributor lookup.

Conn Housing PIN 36 POS Crimp ST Cable Mount Product overview: 1648132-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648132-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
235-0162-01100=Sa Conn,pin Amp - Te Connectivity - 75AC5711 - Newark, An Avnet Company
Chicago, IL, United States
235-0162-01100=Sa Conn,pin Amp - Te Connectivity
75AC5711
235-0162-01100=Sa Conn,pin Amp - Te Connectivity 75AC5711
235-0162-01100=SA CONN,PIN

235-0162-01100=SA CONN,PIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648132-1 A124255-ND 1648132-1 340-1648132-1 75AC5711
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors Electronic Connector 235-0162-01100=Sa Conn,pin Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
RF Connectors - 1051151-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers