TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648211-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 10 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 10 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648211-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648211-1
Rectangular Wire & Cable Connectors & Housings 1648211-1
Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 10 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Power Positions : 10
  • Number of Rows : 2
  • Number of Signal Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PBT GF30

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - 1648211-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1648211-1-ND
Backplane Connector Housings 1648211-1-ND
32 (22 + 10 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

32 (22 + 10 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 1648211-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648211-1
Power Connectors 1648211-1
High Power Drawer - Elcon

High Power Drawer - Elcon

Buy Now
Rectangular Connector, Plug, 32 Position; No. Of Contacts Elcon - Te Connectivity - 25T0303 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 32 Position; No. Of Contacts Elcon - Te Connectivity
25T0303
Rectangular Connector, Plug, 32 Position; No. Of Contacts Elcon - Te Connectivity 25T0303
RECTANGULAR CONNECTOR, PLUG, 32 POSITION; No. of Contacts:32Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 32 POSITION; No. of Contacts:32Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648211-1 1648211-1-ND 1648211-1 25T0303
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors Rectangular Connector, Plug, 32 Position; No. Of Contacts Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 305148 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Rectangular Connector Contacts - 1508-047-0893-12-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
Headers, Male Pins - A28589-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers