TE Connectivity Power Connectors 1648128-1

Description
SKT,MARKED
Request a Quote Datasheet
Description
SKT,MARKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 1648128-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648128-1
Power Connectors 1648128-1
SKT,MARKED

SKT,MARKED

Buy Now
Backplane Connector Housings - 1648128-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1648128-1-ND
Backplane Connector Housings 1648128-1-ND
8 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

8 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet
Rectangular Connector, Receptacle, 8 Position; No. Of Contacts Elcon - Te Connectivity - 25T0301 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle, 8 Position; No. Of Contacts Elcon - Te Connectivity
25T0301
Rectangular Connector, Receptacle, 8 Position; No. Of Contacts Elcon - Te Connectivity 25T0301
RECTANGULAR CONNECTOR, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:11mm; Gender:Receptacle; Contact Gender:SocketRoHS Compliant: Yes

RECTANGULAR CONNECTOR, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:11mm; Gender:Receptacle; Contact Gender:SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648128-1 1648128-1-ND 25T0301
Product Name Power Connectors Backplane Connector Housings Rectangular Connector, Receptacle, 8 Position; No. Of Contacts Elcon - Te Connectivity
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data