TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1650589-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1650589-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1650589-1
Connector Hardware, Mounts, Locks & Retainers 1650589-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Diameter : 12.7 MM  [.5 INCH ]
  • Product Length : 15.4 MM  [.606 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A102010-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A102010-ND
Backplane Connector Accessories A102010-ND
Connector Screw For Elcon Drawer M4 Thread

Connector Screw For Elcon Drawer M4 Thread

Buy Now Datasheet
Backplane Connector Accessories - 1650589-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1650589-1
Backplane Connector Accessories 1650589-1
SCREW SHOULDER M4X0.7 THD

SCREW SHOULDER M4X0.7 THD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1650589-1 A102010-ND 1650589-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products