"Connector Header Through Hole, Right Angle 19 position 0.156"" (3.96mm)"
19P MTA156 HDR ASSY R/A ROHS COMPLIANT: YES
CONN HEADER R/A 19POS 3.96MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-644751-9-ND | 10H2542 | 1-644751-9 |
| Product Name | Headers, Male Pins | 19P Mta156 Hdr Assy R/a Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |