TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648578-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 39 Contact Features Contact Current Rating (Max) (AMP) : 200, 5, 35 Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 18.42 MM  [.725 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 39 Contact Features Contact Current Rating (Max) (AMP) : 200, 5, 35 Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 18.42 MM  [.725 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648578-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648578-1
Rectangular Wire & Cable Connectors & Housings 1648578-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 39 Contact Features Contact Current Rating (Max) (AMP) : 200, 5, 35 Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 18.42 MM  [.725 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 39

Contact Features


  • Contact Current Rating (Max) (AMP) : 200, 5, 35
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 750
  • Operating Voltage (VDC) : 750

Housing Features


  • Centerline (Pitch) : 18.42 MM  [.725 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A144969-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A144969-ND
Backplane Connector Housings A144969-ND
39 Position Housing for Female Sockets Connector Black Panel Mount Drawer

39 Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 1648578-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648578-1
Power Connectors 1648578-1
High Power Drawer - Elcon

High Power Drawer - Elcon

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648578-1
Power Connectors 1648578-1
Power Connectors

Power Connectors

Buy Now
Rectangular Power Connector, Receptacle, 39 Position; No. Of Contacts Elcon - Te Connectivity - 41T5491 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Receptacle, 39 Position; No. Of Contacts Elcon - Te Connectivity
41T5491
Rectangular Power Connector, Receptacle, 39 Position; No. Of Contacts Elcon - Te Connectivity 41T5491
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 39 POSITION; No. of Contacts:39Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Material:- RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, RECEPTACLE, 39 POSITION; No. of Contacts:39Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
296-0049-01100 Amp - Te Connectivity - 41AJ3743 - Newark, An Avnet Company
Chicago, IL, United States
296-0049-01100 Amp - Te Connectivity
41AJ3743
296-0049-01100 Amp - Te Connectivity 41AJ3743
296-0049-01100

296-0049-01100

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648578-1 A144969-ND 1648578-1 41T5491 41AJ3743
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors Rectangular Power Connector, Receptacle, 39 Position; No. Of Contacts Elcon - Te Connectivity 296-0049-01100 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103349-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-333-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers