TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648555-1

Description
Contact Features Contact Type : Pin Housing Features Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Housing Features Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648555-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648555-1
Rectangular Wire & Cable Connectors & Housings 1648555-1
Contact Features Contact Type : Pin Housing Features Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Type : Pin

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Backplane Connector Housings - A128108-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A128108-ND
Backplane Connector Housings A128108-ND
39 Position Housing for Male Pins Connector Black Panel Mount Drawer

39 Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 1648555-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648555-1
Power Connectors 1648555-1
(SEE DBL DWR CAT)

(SEE DBL DWR CAT)

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648555-1 A128108-ND 1648555-1
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products