TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1650106-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Thread Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Thread Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1650106-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1650106-1
Connector Hardware, Mounts, Locks & Retainers 1650106-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Thread Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Diameter : 12.7 MM  [.5 INCH ]
  • Product Length : 15.4 MM  [.606 INCH ]
  • Thread Length : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A142259-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A142259-ND
Backplane Connector Accessories A142259-ND
"Connector Screw For Elcon Drawer 6-32 Thread, .200"" Length"

"Connector Screw For Elcon Drawer 6-32 Thread, .200"" Length"

Buy Now Datasheet
Shoulder Screw, 6-32 Unc-2A, Connector; Accessory Type Amp - Te Connectivity - 11J2141 - Newark, An Avnet Company
Chicago, IL, United States
Shoulder Screw, 6-32 Unc-2A, Connector; Accessory Type Amp - Te Connectivity
11J2141
Shoulder Screw, 6-32 Unc-2A, Connector; Accessory Type Amp - Te Connectivity 11J2141
SHOULDER SCREW, 6-32 UNC-2A, CONNECTOR; Accessory Type:Shoulder Screw; For Use With:Mini Drawer Connectors; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC-2A; Product Range:- RoHS Compliant: Yes

SHOULDER SCREW, 6-32 UNC-2A, CONNECTOR; Accessory Type:Shoulder Screw; For Use With:Mini Drawer Connectors; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC-2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1650106-1 A142259-ND 11J2141
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Shoulder Screw, 6-32 Unc-2A, Connector; Accessory Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products