TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648110-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 3 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.62 MM , 3.81 MM  [.3 INCH , .15 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 3 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.62 MM , 3.81 MM  [.3 INCH , .15 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Pin Housing, 6P+16S, 3Row, Panel from the ELCON series by TE Connectivity features a total of 22 contacts, comprising 6 power and 16 signal contacts. This connector is designed for panel mounting and utilizes crimp termination for secure connections. It is compliant with RoHS regulations, ensuring it meets environmental standards for restricted substances. The product is suitable for applications requiring a reliable and efficient connection in a compact form factor. Its three-row configuration allows for organized contact arrangement, making it ideal for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Conn, Pin Housing, 6P+16S, 3Row, Panel from the ELCON series by TE Connectivity features a total of 22 contacts, comprising 6 power and 16 signal contacts. This connector is designed for panel mounting and utilizes crimp termination for secure connections. It is compliant with RoHS regulations, ensuring it meets environmental standards for restricted substances. The product is suitable for applications requiring a reliable and efficient connection in a compact form factor. Its three-row configuration allows for organized contact arrangement, making it ideal for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648110-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648110-1
Rectangular Wire & Cable Connectors & Housings 1648110-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 3 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.62 MM , 3.81 MM  [.3 INCH , .15 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 22
  • Number of Rows : 3

Contact Features


  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 7.62 MM , 3.81 MM  [.3 INCH , .15 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 1648110-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648110-1
Power Connectors 1648110-1
SA CONN,PIN

SA CONN,PIN

Buy Now
Backplane Connector Housings - 1648110-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1648110-1-ND
Backplane Connector Housings 1648110-1-ND
22 (16 + 6 Power) Position Housing for Male Pins Connector Black Panel Mount Mini-Drawer

22 (16 + 6 Power) Position Housing for Male Pins Connector Black Panel Mount Mini-Drawer

Buy Now Datasheet
221-0010-01100=Sa Conn,pin Rohs Compliant Elcon - Te Connectivity - 24AC1580 - Newark, An Avnet Company
Chicago, IL, United States
221-0010-01100=Sa Conn,pin Rohs Compliant Elcon - Te Connectivity
24AC1580
221-0010-01100=Sa Conn,pin Rohs Compliant Elcon - Te Connectivity 24AC1580
221-0010-01100=SA CONN,PIN ROHS COMPLIANT: YES

221-0010-01100=SA CONN,PIN ROHS COMPLIANT: YES

Supplier's Site
Conn, Pin Housing, 6P+16S, 3Row, Panel; Product Range Elcon - Te Connectivity - 54K2581 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Pin Housing, 6P+16S, 3Row, Panel; Product Range Elcon - Te Connectivity
54K2581
Conn, Pin Housing, 6P+16S, 3Row, Panel; Product Range Elcon - Te Connectivity 54K2581
CONN, PIN HOUSING, 6P+16S, 3ROW, PANEL; Product Range:ELCON Series; No. of Contacts:22Contacts; Pitch Spacing:-; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:3Rows; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONN, PIN HOUSING, 6P+16S, 3ROW, PANEL; Product Range:ELCON Series; No. of Contacts:22Contacts; Pitch Spacing:-; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:3Rows; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648110-1 1648110-1 1648110-1-ND 24AC1580 54K2581
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connector Housings 221-0010-01100=Sa Conn,pin Rohs Compliant Elcon - Te Connectivity Conn, Pin Housing, 6P+16S, 3Row, Panel; Product Range Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589057-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
RF Connectors - 1050735-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1586862-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 600 volts
View Details
2 suppliers