TE Connectivity Connectors 1650155-1

Description
701-14-02109CONTACTP IN20
Request a Quote Datasheet
Description
701-14-02109CONTACTP IN20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 1650155-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1650155-1
Connectors 1650155-1
701-14-02109CONTACTP IN20

701-14-02109CONTACTPIN20

Buy Now
Backplane Connectors - 1650155-1 - 849444-1650155-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1650155-1
849444-1650155-1
Backplane Connectors - 1650155-1 849444-1650155-1
Manufacturer: TE Connectivity Win Source Part Number: 849444-1650155-1 Series: ELCON Features: Contact Package: Bulk Family Name: 1650155 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: -701-14-02109-SI, -701-14-02109-CSI-ND , 16501551, 701-14-02109-SI-ND, 2266-1650155-1, -701-14-02109-LSI, -701-14-02109-SI-ND, A36285, 701-14-02109-SI, -701-14-02109-CSI, -1650155-1-SI, -1650155-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 849444-1650155-1
Series: ELCON
Features: Contact
Package: Bulk
Family Name: 1650155
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: -701-14-02109-SI, -701-14-02109-CSI-ND, 16501551, 701-14-02109-SI-ND, 2266-1650155-1, -701-14-02109-LSI, -701-14-02109-SI-ND, A36285, 701-14-02109-SI, -701-14-02109-CSI, -1650155-1-SI, -1650155-1-CSI

Buy Now Datasheet
Power Connectors - 1650155-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1650155-1
Power Connectors 1650155-1
CONTACT,PIN,#20

CONTACT,PIN,#20

Buy Now
Swedesboro, NJ, United States
Power Connectors
1650155-1
Power Connectors 1650155-1
ELCON CIRCULAR CONTS

ELCON CIRCULAR CONTS

Buy Now
Singapore, Singapore
5A Electronic Connector
332-1650155-1
5A Electronic Connector 332-1650155-1
Power Contact Pin, Male, 5A, Gold Plated Copper, Crimp, 20AWG Product overview: 1650155-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1650155-1 can be used for catalog matching and distributor lookup.

Power Contact Pin, Male, 5A, Gold Plated Copper, Crimp, 20AWG Product overview: 1650155-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1650155-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Contacts - A36285-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A36285-ND
Backplane Connector Contacts A36285-ND
Contact Gold Power Pin 20 AWG Crimp

Contact Gold Power Pin 20 AWG Crimp

Buy Now Datasheet
Contact, Pin, 20Awg, Crimp; Series Te Connectivity - 12M7048 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20Awg, Crimp; Series Te Connectivity
12M7048
Contact, Pin, 20Awg, Crimp; Series Te Connectivity 12M7048
CONTACT, PIN, 20AWG, CRIMP; SERIES:ELCON; CONTACT PLATING:GOLD; CONTACT MATERIAL:COPPER; CONTACT GENDER:PIN; CONTACT TERMINATION:CRIMP; CONNECTOR TYPE:CONTACT, CRIMP; CONNECTOR TYPE:CONTACT; CURRENT RATING:5A ROHS COMPLIANT: YES

CONTACT, PIN, 20AWG, CRIMP; SERIES:ELCON; CONTACT PLATING:GOLD; CONTACT MATERIAL:COPPER; CONTACT GENDER:PIN; CONTACT TERMINATION:CRIMP; CONNECTOR TYPE:CONTACT, CRIMP; CONNECTOR TYPE:CONTACT; CURRENT RATING:5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
1650155-1 Rohs Compliant Te Connectivity - 96AC5696 - Newark, An Avnet Company
Chicago, IL, United States
1650155-1 Rohs Compliant Te Connectivity
96AC5696
1650155-1 Rohs Compliant Te Connectivity 96AC5696
1650155-1 ROHS COMPLIANT: YES

1650155-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Te Connectivity - 54W6577 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity
54W6577
Te Connectivity 54W6577
Te Connectivity

Te Connectivity

Supplier's Site
Contact, Pin, Crimp, 24-20Awg; Product Range Te Connectivity - 17AH9907 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24-20Awg; Product Range Te Connectivity
17AH9907
Contact, Pin, Crimp, 24-20Awg; Product Range Te Connectivity 17AH9907
CONTACT, PIN, CRIMP, 24-20AWG; Product Range:ELCON Drawer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP ELCON Drawer Series Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24-20AWG; Product Range:ELCON Drawer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP ELCON Drawer Series Connectors; RoHS Compliant: Yes

Supplier's Site
Backplane Connector Contacts - 1650155-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Contacts
1650155-1
Backplane Connector Contacts 1650155-1
CONTACT PIN POWER 20AWG GOLD

CONTACT PIN POWER 20AWG GOLD

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1650155-1 849444-1650155-1 1650155-1 332-1650155-1 A36285-ND 12M7048 96AC5696 17AH9907 1650155-1
Product Name Connectors Backplane Connectors - 1650155-1 Power Connectors 5A Electronic Connector Backplane Connector Contacts Contact, Pin, 20Awg, Crimp; Series Te Connectivity 1650155-1 Rohs Compliant Te Connectivity Contact, Pin, Crimp, 24-20Awg; Product Range Te Connectivity Backplane Connector Contacts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products