15 Position D-Sub, High Density Receptacle, Female Sockets Connector
D Sub high density connectors 15 positio
D Sub high density connectors 15 positio
HD D-SUB CONN, RCPT, DE, SOLDER ROHS COMPLIANT: YES
CONN D-SUB HD RCPT 15P VERT SLDR
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 626-1554-ND | 2281051 | 61AK5142 | 164A17459X |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | Hd D-Sub Conn, Rcpt, De, Solder Rohs Compliant Amphenol Conec | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 60 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |