TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1645544-9

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Dimensions Product Feature Length : 22.7 MM  [.893 INCH ] Thread Length : 9.7 MM  [.381 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x .5 Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Dimensions Product Feature Length : 22.7 MM  [.893 INCH ] Thread Length : 9.7 MM  [.381 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x .5 Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1645544-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1645544-9
Connector Hardware, Mounts, Locks & Retainers 1645544-9
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Dimensions Product Feature Length : 22.7 MM  [.893 INCH ] Thread Length : 9.7 MM  [.381 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x .5 Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Dimensions


  • Product Feature Length : 22.7 MM  [.893 INCH ]
  • Thread Length : 9.7 MM  [.381 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : M3 x .5

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 1645544-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1645544-9
Power Connectors 1645544-9
UPM R/A GUIDE PIN M3.0

UPM R/A GUIDE PIN M3.0

Buy Now
Backplane Connector Accessories - A107640-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A107640-ND
Backplane Connector Accessories A107640-ND
Connector Guide Pin For UPM Series

Connector Guide Pin For UPM Series

Buy Now Datasheet
Upm R/a Guide Pin M3.0 Amp - Te Connectivity - 97X6611 - Newark, An Avnet Company
Chicago, IL, United States
Upm R/a Guide Pin M3.0 Amp - Te Connectivity
97X6611
Upm R/a Guide Pin M3.0 Amp - Te Connectivity 97X6611
UPM R/A GUIDE PIN M3.0

UPM R/A GUIDE PIN M3.0

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1645544-9 1645544-9 A107640-ND 97X6611
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories Upm R/a Guide Pin M3.0 Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products