TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648206-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 3, 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 7.62 MM , 3.81 MM  [.3 INCH , .15 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.62 MM , 3.81 MM  [.15 INCH , .3 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 3, 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 7.62 MM , 3.81 MM  [.3 INCH , .15 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.62 MM , 3.81 MM  [.15 INCH , .3 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648206-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648206-1
Rectangular Wire & Cable Connectors & Housings 1648206-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 3, 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 7.62 MM , 3.81 MM  [.3 INCH , .15 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.62 MM , 3.81 MM  [.15 INCH , .3 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 29
  • Number of Rows : 3, 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 7.62 MM , 3.81 MM  [.3 INCH , .15 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 7.62 MM , 3.81 MM  [.15 INCH , .3 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
35A Electronic Connector
361-1648206-1
35A Electronic Connector 361-1648206-1
29 Pos Receptacle Housing, 35A, Crimp, Wire-to-Wire, Black Product overview: 1648206-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1648206-1 can be used for catalog matching and distributor lookup.

29 Pos Receptacle Housing, 35A, Crimp, Wire-to-Wire, Black Product overview: 1648206-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1648206-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A36263-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A36263-ND
Backplane Connector Housings A36263-ND
29 (21 + 8 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Lower

29 (21 + 8 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Lower

Buy Now Datasheet
Power Connectors - 1648206-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648206-1
Power Connectors 1648206-1
SA CONN,SKT

SA CONN,SKT

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
CONN RCPT HSG DRAWER 29POS BLK - 792-1648206-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSG DRAWER 29POS BLK
792-1648206-1
CONN RCPT HSG DRAWER 29POS BLK 792-1648206-1
CONN RCPT HSG DRAWER 29POS BLK

CONN RCPT HSG DRAWER 29POS BLK

Supplier's Site
Rectangular Connector, Receptacle, 29 Position; No. Of Contacts Elcon - Te Connectivity - 50M2752 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle, 29 Position; No. Of Contacts Elcon - Te Connectivity
50M2752
Rectangular Connector, Receptacle, 29 Position; No. Of Contacts Elcon - Te Connectivity 50M2752
RECTANGULAR CONNECTOR, RECEPTACLE, 29 POSITION; No. of Contacts:29Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR CONNECTOR, RECEPTACLE, 29 POSITION; No. of Contacts:29Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648206-1 361-1648206-1 A36263-ND 1648206-1 792-1648206-1 50M2752
Product Name Rectangular Wire & Cable Connectors & Housings 35A Electronic Connector Backplane Connector Housings Power Connectors CONN RCPT HSG DRAWER 29POS BLK Rectangular Connector, Receptacle, 29 Position; No. Of Contacts Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Panel Mount Cable, Panel Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A127552-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Rectangular Connector Accessories - A111684-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers