TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648151-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 125, 5, 35 Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 9.91 MM , 8.26 MM , 8.89 MM  [.39 INCH , .325 INCH , .35 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 125, 5, 35 Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 9.91 MM , 8.26 MM , 8.89 MM  [.39 INCH , .325 INCH , .35 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648151-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648151-1
Rectangular Wire & Cable Connectors & Housings 1648151-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 125, 5, 35 Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Housing Features Centerline (Pitch) : 9.91 MM , 8.26 MM , 8.89 MM  [.39 INCH , .325 INCH , .35 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40

Contact Features


  • Contact Current Rating (Max) (AMP) : 125, 5, 35
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 750
  • Operating Voltage (VDC) : 750

Housing Features


  • Centerline (Pitch) : 9.91 MM , 8.26 MM , 8.89 MM  [.39 INCH , .325 INCH , .35 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A36272-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A36272-ND
Backplane Connector Housings A36272-ND
40 (32 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Middle

40 (32 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Middle

Buy Now Datasheet
Power Connectors - 1648151-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648151-1
Power Connectors 1648151-1
High Power Drawer - Elcon

High Power Drawer - Elcon

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648151-1
Power Connectors 1648151-1
Power Connectors

Power Connectors

Buy Now
241-27-01100 Elcon - Te Connectivity - 10M5720 - Newark, An Avnet Company
Chicago, IL, United States
241-27-01100 Elcon - Te Connectivity
10M5720
241-27-01100 Elcon - Te Connectivity 10M5720
241-27-01100

241-27-01100

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648151-1 A36272-ND 1648151-1 10M5720
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors 241-27-01100 Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details