TE Connectivity Headers, Male Pins 1-644753-8

Description
"Connector Header Through Hole 18 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 18 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-644753-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-644753-8-ND
Headers, Male Pins 1-644753-8-ND
"Connector Header Through Hole 18 position 0.156"" (3.96mm)"

"Connector Header Through Hole 18 position 0.156"" (3.96mm)"

Buy Now Datasheet
18P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity - 10H2553 - Newark, An Avnet Company
Chicago, IL, United States
18P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity
10H2553
18P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity 10H2553
18P MTA156 HDR ASSY RN STR F/L ROHS COMPLIANT: YES

18P MTA156 HDR ASSY RN STR F/L ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1-644753-8
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-644753-8
CONN HEADER VERT 18POS 3.96MM

CONN HEADER VERT 18POS 3.96MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-644753-8-ND 10H2553 1-644753-8
Product Name Headers, Male Pins 18P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28488-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Nano Strip Connectors - A79024-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers