TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648203-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 2, 3 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 3.81 MM , 7.62 MM  [.3 INCH , .15 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM , 7.62 MM  [.3 INCH , .15 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 2, 3 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 3.81 MM , 7.62 MM  [.3 INCH , .15 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM , 7.62 MM  [.3 INCH , .15 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648203-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648203-1
Rectangular Wire & Cable Connectors & Housings 1648203-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 2, 3 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 3.81 MM , 7.62 MM  [.3 INCH , .15 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM , 7.62 MM  [.3 INCH , .15 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 29
  • Number of Rows : 2, 3

Contact Features


  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 3.81 MM , 7.62 MM  [.3 INCH , .15 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM , 7.62 MM  [.3 INCH , .15 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A36262-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A36262-ND
Backplane Connector Housings A36262-ND
29 (21 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Lower

29 (21 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Lower

Buy Now Datasheet
Power Connectors - 1648203-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648203-1
Power Connectors 1648203-1
SA CONN,PIN

SA CONN,PIN

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648203-1
Power Connectors 1648203-1
LOWER DRAWER SIZE 12

LOWER DRAWER SIZE 12

Buy Now
Singapore, Singapore
Electronic Connector
361-1648203-1
Electronic Connector 361-1648203-1
29 CONTACT(S), MALE, MULTIWAY RACK AND PANEL CONN, SOLDER, ROHS COMPLIANT Product overview: 1648203-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1648203-1 can be used for catalog matching and distributor lookup.

29 CONTACT(S), MALE, MULTIWAY RACK AND PANEL CONN, SOLDER, ROHS COMPLIANT Product overview: 1648203-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1648203-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1648203-1 Rohs Compliant Amp - Te Connectivity - 38AH3997 - Newark, An Avnet Company
Chicago, IL, United States
1648203-1 Rohs Compliant Amp - Te Connectivity
38AH3997
1648203-1 Rohs Compliant Amp - Te Connectivity 38AH3997
1648203-1 ROHS COMPLIANT: YES

1648203-1 ROHS COMPLIANT: YES

Supplier's Site
Rectangular Pwr Connector, 29Pos, 3Row; No. Of Contacts Elcon - Te Connectivity - 97X6616 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Connector, 29Pos, 3Row; No. Of Contacts Elcon - Te Connectivity
97X6616
Rectangular Pwr Connector, 29Pos, 3Row; No. Of Contacts Elcon - Te Connectivity 97X6616
RECTANGULAR PWR CONNECTOR, 29POS, 3ROW; No. of Contacts:29Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR PWR CONNECTOR, 29POS, 3ROW; No. of Contacts:29Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648203-1 A36262-ND 1648203-1 361-1648203-1 38AH3997 97X6616
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors Electronic Connector 1648203-1 Rohs Compliant Amp - Te Connectivity Rectangular Pwr Connector, 29Pos, 3Row; No. Of Contacts Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-264-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RF Connectors - 1050651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Rectangular Connector Contacts - 102104-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details