TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648205-1

Description
Body Features Primary Product Color : Black Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector Product Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector Product Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648205-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648205-1
Rectangular Wire & Cable Connectors & Housings 1648205-1
Body Features Primary Product Color : Black Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector Product Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector Product Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 1648205-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648205-1
Power Connectors 1648205-1
SA CONN,PIN

SA CONN,PIN

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648205-1
Power Connectors 1648205-1
Power Connectors

Power Connectors

Buy Now
Backplane Connector Housings - A36266-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A36266-ND
Backplane Connector Housings A36266-ND
29 (21 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Lower

29 (21 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Lower

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1648205-1
Electronic Connector 340-1648205-1
Rectangular Connector Housing, 25 Pos, Crimp, Male, Straight, Black Product overview: 1648205-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648205-1 can be used for catalog matching and distributor lookup.

Rectangular Connector Housing, 25 Pos, Crimp, Male, Straight, Black Product overview: 1648205-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648205-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
297-10-01100=Sa Conn,pin Elcon - Te Connectivity - 07W9654 - Newark, An Avnet Company
Chicago, IL, United States
297-10-01100=Sa Conn,pin Elcon - Te Connectivity
07W9654
297-10-01100=Sa Conn,pin Elcon - Te Connectivity 07W9654
297-10-01100=SA CONN,PIN

297-10-01100=SA CONN,PIN

Supplier's Site
297-10-01100=Sa Conn,pin Amp - Te Connectivity - 41AJ3731 - Newark, An Avnet Company
Chicago, IL, United States
297-10-01100=Sa Conn,pin Amp - Te Connectivity
41AJ3731
297-10-01100=Sa Conn,pin Amp - Te Connectivity 41AJ3731
297-10-01100=SA CONN,PIN

297-10-01100=SA CONN,PIN

Supplier's Site
CONN PLUG HSG DRAWER 29POS BLK - 792-1648205-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HSG DRAWER 29POS BLK
792-1648205-1
CONN PLUG HSG DRAWER 29POS BLK 792-1648205-1
CONN PLUG HSG DRAWER 29POS BLK

CONN PLUG HSG DRAWER 29POS BLK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648205-1 1648205-1 A36266-ND 340-1648205-1 07W9654 792-1648205-1
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connector Housings Electronic Connector 297-10-01100=Sa Conn,pin Elcon - Te Connectivity CONN PLUG HSG DRAWER 29POS BLK
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Cable Cable
Voltage Rating 250 volts
Current Rating 35.0 amps 35.0 amps 35.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102448-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-345-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details