TE Connectivity Ring Connectors 165035

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 165035-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
165035-ND
Ring Connectors 165035-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
64AH9490
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 64AH9490
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Connectors - 165035 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
165035
Ring Connectors 165035
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 165035-ND 165035 64AH9490 165035
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details