TE Connectivity High Speed Backplane Connectors 1645560-1

Description
Configuration Features Guide Location : Unguided Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .7 Dimensions Connector Height : 13.45 MM  [.53 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Guide Location : Unguided Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .7 Dimensions Connector Height : 13.45 MM  [.53 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1645560-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1645560-1
High Speed Backplane Connectors 1645560-1
Configuration Features Guide Location : Unguided Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .7 Dimensions Connector Height : 13.45 MM  [.53 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 12
  • Number of Positions : 144
  • Number of Rows : 12
  • Number of Signal Positions : 144
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .7

Dimensions


  • Connector Height : 13.45 MM  [.53 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 1645560-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1645560-1-ND
Hard Metric, Standard 1645560-1-ND
"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1645560-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1645560-1
Board to Board & Mezzanine Connectors 1645560-1
2MMHM HDR ASY,12R SEL/LD 144 P

2MMHM HDR ASY,12R SEL/LD 144 P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1645560-1
Board to Board & Mezzanine Connectors 1645560-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
2Mmhm Hdr Asy,12R Sel/ld 144 P Te Connectivity - 28AH0623 - Newark, An Avnet Company
Chicago, IL, United States
2Mmhm Hdr Asy,12R Sel/ld 144 P Te Connectivity
28AH0623
2Mmhm Hdr Asy,12R Sel/ld 144 P Te Connectivity 28AH0623
2MMHM HDR ASY,12R SEL/LD 144 P

2MMHM HDR ASY,12R SEL/LD 144 P

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 1645560-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
1645560-1
Backplane Connectors - Hard Metric, Standard 1645560-1
CONN HEADER 144POS 2MM PRESS-FIT

CONN HEADER 144POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1645560-1 1645560-1-ND 1645560-1 28AH0623 1645560-1
Product Name High Speed Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors 2Mmhm Hdr Asy,12R Sel/ld 144 P Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 0.7 amps
Contact Pitch 2.01 mm (0.0790 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data