TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648212-1

Description
Contact Features Contact Type : Socket Housing Features Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Socket Housing Features Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648212-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648212-1
Rectangular Wire & Cable Connectors & Housings 1648212-1
Contact Features Contact Type : Socket Housing Features Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Type : Socket

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1648212-1
Electronic Connector 340-1648212-1
Conn Housing RCP 5/22 POS Crimp ST Panel Mount Black Product overview: 1648212-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648212-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 5/22 POS Crimp ST Panel Mount Black Product overview: 1648212-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648212-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 1648212-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648212-1
Power Connectors 1648212-1
High Power Drawer - Elcon

High Power Drawer - Elcon

Buy Now
Backplane Connector Housings - A112586-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112586-ND
Backplane Connector Housings A112586-ND
32 (22 + 10 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

32 (22 + 10 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648212-1 340-1648212-1 1648212-1 A112586-ND
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Power Connectors Backplane Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057077-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers