TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648207-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648207-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648207-1
Rectangular Wire & Cable Connectors & Housings 1648207-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 1648207-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648207-1
Power Connectors 1648207-1
SA CONN,SKT

SA CONN,SKT

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648207-1
Power Connectors 1648207-1
Power Connectors

Power Connectors

Buy Now
Backplane Connector Housings - A36265-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A36265-ND
Backplane Connector Housings A36265-ND
29 (21 + 8 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Lower

29 (21 + 8 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Lower

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1648207-1
Electronic Connector 340-1648207-1
Conn Housing RCP 4/21 POS Crimp ST Cable Mount Product overview: 1648207-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648207-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 4/21 POS Crimp ST Cable Mount Product overview: 1648207-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648207-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
298-09-01100=Sa Conn,skt Elcon - Te Connectivity - 97X6618 - Newark, An Avnet Company
Chicago, IL, United States
298-09-01100=Sa Conn,skt Elcon - Te Connectivity
97X6618
298-09-01100=Sa Conn,skt Elcon - Te Connectivity 97X6618
298-09-01100=SA CONN,SKT

298-09-01100=SA CONN,SKT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648207-1 1648207-1 A36265-ND 340-1648207-1 97X6618
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connector Housings Electronic Connector 298-09-01100=Sa Conn,skt Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers