TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648168-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 35, 75, 5 Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 35, 75, 5 Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648168-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648168-1
Rectangular Wire & Cable Connectors & Housings 1648168-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 35, 75, 5 Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 750 Operating Voltage (VDC) : 750 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40

Contact Features


  • Contact Current Rating (Max) (AMP) : 35, 75, 5
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 750
  • Operating Voltage (VDC) : 750

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A36271-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A36271-ND
Backplane Connector Housings A36271-ND
37 (24 + 13 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Middle

37 (24 + 13 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Middle

Buy Now Datasheet
Power Connectors - 1648168-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648168-1
Power Connectors 1648168-1
High Power Drawer - Elcon

High Power Drawer - Elcon

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-1648168-1
Automotive Electronic Connector 340-1648168-1
Conn Housing RCP 9/24 POS Crimp ST Cable Mount Black Bulk Automotive Product overview: 1648168-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648168-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 9/24 POS Crimp ST Cable Mount Black Bulk Automotive Product overview: 1648168-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648168-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Power Connector, Receptacle, 37 Position; No. Of Contacts Elcon - Te Connectivity - 08R0754 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Receptacle, 37 Position; No. Of Contacts Elcon - Te Connectivity
08R0754
Rectangular Power Connector, Receptacle, 37 Position; No. Of Contacts Elcon - Te Connectivity 08R0754
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Material:- RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
262-0007-01100 Amp - Te Connectivity - 41AJ3729 - Newark, An Avnet Company
Chicago, IL, United States
262-0007-01100 Amp - Te Connectivity
41AJ3729
262-0007-01100 Amp - Te Connectivity 41AJ3729
262-0007-01100

262-0007-01100

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648168-1 A36271-ND 1648168-1 340-1648168-1 08R0754 41AJ3729
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors Automotive Electronic Connector Rectangular Power Connector, Receptacle, 37 Position; No. Of Contacts Elcon - Te Connectivity 262-0007-01100 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Automotive Connector Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp
Mounting Panel Mount Panel Mount PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28580-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers
Multi Purpose - 1734-1144-2-ND - DigiKey
Specs
Contact Size (AWG) 16 to 22 AWG
View Details
3 suppliers
Automotive Headers - 1-1394155-4 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers