TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1650402-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Thread Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Thread Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1650402-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1650402-1
Connector Hardware, Mounts, Locks & Retainers 1650402-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Product Length : 15.4 MM  [.606 INCH ] Thread Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Diameter : 12.7 MM  [.5 INCH ]
  • Product Length : 15.4 MM  [.606 INCH ]
  • Thread Length : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 8-32 UNC-2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - 1650402-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1650402-1-ND
Backplane Connector Accessories 1650402-1-ND
"Connector Screw For Elcon Drawer 8-32 Thread, .200"" Length"

"Connector Screw For Elcon Drawer 8-32 Thread, .200"" Length"

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
1650402-1
connector accessories 1650402-1
ELCON CIRCULAR CONTS

ELCON CIRCULAR CONTS

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1650402-1 1650402-1-ND 1650402-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories connector accessories
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers