Amphenol Corporation D Sub Connectors 164A16769X

Description
CONEC 164A16769X D-Sub Connector
Request a Quote Datasheet
Description
CONEC 164A16769X D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 300298 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
300298
D Sub Connectors 300298
CONEC 164A16769X D-Sub Connector

CONEC 164A16769X D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 626-2017-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
626-2017-ND
D-Sub Connector Assemblies 626-2017-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 300298 626-2017-ND
Product Name D Sub Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector Receptacle, Female Sockets
Gender Female / Jack
Category D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details