12P MTA156 HDR ASSY SQ STR F/L
"Connector Header Through Hole 12 position 0.156"" (3.96mm)"
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
12P MTA156 HDR ASSY SQ STR F/L
CONN HEADER VERT 12POS .156 TIN
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-644752-2 | A24172-ND | 33B3766 | 41AJ1161 | 792-1-644752-2 |
| Product Name | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Headers, Male Pins | Wire-Board Connector, Header, 12 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 12P Mta156 Hdr Assy Sq Str F/l Amp - Te Connectivity | CONN HEADER VERT 12POS .156 TIN |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Number of Contacts | 12 # |