TE Connectivity Headers, Male Pins 1-647123-0

Description
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A112577-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A112577-ND
Headers, Male Pins A112577-ND
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
10P Mta156 Shrd Hdr Assy Sq Sn Amp - Te Connectivity - 35AC7246 - Newark, An Avnet Company
Chicago, IL, United States
10P Mta156 Shrd Hdr Assy Sq Sn Amp - Te Connectivity
35AC7246
10P Mta156 Shrd Hdr Assy Sq Sn Amp - Te Connectivity 35AC7246
10P MTA156 SHRD HDR ASSY SQ SN

10P MTA156 SHRD HDR ASSY SQ SN

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A112577-ND 1-647123-0 35AC7246
Product Name Headers, Male Pins 10P Mta156 Shrd Hdr Assy Sq Sn Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details